Vishay Precision Group Single FETs, MOSFETs SI4413ADY-T1-E3

Description
P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4413ADY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4413ADY-T1-E3DKR-ND
Single FETs, MOSFETs SI4413ADY-T1-E3DKR-ND
P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4413ADY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4413ADY-T1-E3TR-ND
Single FETs, MOSFETs SI4413ADY-T1-E3TR-ND
P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4413ADY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4413ADY-T1-E3CT-ND
Single FETs, MOSFETs SI4413ADY-T1-E3CT-ND
P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 10.5A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413ADY-T1-E3 - 028476-SI4413ADY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413ADY-T1-E3
028476-SI4413ADY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413ADY-T1-E3 028476-SI4413ADY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028476-SI4413ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 95nC @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028476-SI4413ADY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 95nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 10.5A SOIC MOSFET Transistor
278-SI4413ADY-T1-E3
SMD 30V 10.5A SOIC MOSFET Transistor 278-SI4413ADY-T1-E3
P-CH MOSFET 30V 10.5A 7.5mR SOIC Surface Mount Product overview: SI4413ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 10.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4413ADY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 10.5A 7.5mR SOIC Surface Mount Product overview: SI4413ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 10.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4413ADY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4413ADY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4413ADY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4413ADY-T1-E3
MOSFET P-CH 30V 10.5A 8SO

MOSFET P-CH 30V 10.5A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 15A 3.0W 7.5mohm @ 10V

MOSFET 30V 15A 3.0W 7.5mohm @ 10V

Buy Now Datasheet
P Channel Mosfet, -30V, 15A, Soic, Full Reel; Channel Type Vishay - 64M6254 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 15A, Soic, Full Reel; Channel Type Vishay
64M6254
P Channel Mosfet, -30V, 15A, Soic, Full Reel; Channel Type Vishay 64M6254
P CHANNEL MOSFET, -30V, 15A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 15A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Channel Type Vishay - 85W2148 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
85W2148
Channel Type Vishay 85W2148
Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:1.5W; No. of Pins:8Pins RoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:1.5W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number SI4413ADY-T1-E3DKR-ND 028476-SI4413ADY-T1-E3 278-SI4413ADY-T1-E3 SI4413ADY-T1-E3 SI4413ADY-T1-E3 64M6254 85W2148
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4413ADY-T1-E3 SMD 30V 10.5A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -30V, 15A, Soic, Full Reel; Channel Type Vishay Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
V(BR)DSS 30 volts
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data