Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092850-SI4412DY-T1-
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Weight: 186.993455 mg
Resistance: 28 mΩ
Number of Channels: 1
Categories: OEM Parts( S )
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2.5 W
Continuous Drain Current (ID): 7 A
Drain to Source Resistance: 28 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092850-SI4412DY-T1-GE3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI4412DY-T1-GE3 |