Small Signal Field-Effect Transistor, 10A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8 Product overview: SI4410DY-REVA from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4410DY-REVA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 189849-SI4410DY-REVA
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI4410DY-REVA | 189849-SI4410DY-REVA |
| Product Name | N-Channel 10A 30V MOSFET Transistor | Discrete Semiconductor Products |
| TJ | -55 C (-67 F) |