Vishay Precision Group Single FETs, MOSFETs SI4408DY-T1-GE3

Description
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4408DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4408DY-T1-GE3-ND
Single FETs, MOSFETs SI4408DY-T1-GE3-ND
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277532-SI4408DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277532-SI4408DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277532-SI4408DY-T1-GE3
Win Source Part Number: 1277532-SI4408DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 21A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA (Min) Power Dissipation (Max): 1.6W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 4.5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4408 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277532-SI4408DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 21A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA (Min)
Power Dissipation (Max): 1.6W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 4.5 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4408
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
20V 14A MOSFET Transistor
278-SI4408DY-T1-GE3
20V 14A MOSFET Transistor 278-SI4408DY-T1-GE3
MOSFET N-CH 20V 14A 8SO Product overview: SI4408DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4408DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 14A 8SO Product overview: SI4408DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4408DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4408DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4408DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4408DY-T1-GE3
MOSFET N-CH 20V 14A 8SO

MOSFET N-CH 20V 14A 8SO

Supplier's Site
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay - 15R5000 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay
15R5000
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay 15R5000
N CHANNEL MOSFET, 20V, 21A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 21A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay - 26R1871 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay
26R1871
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay 26R1871
N CHANNEL MOSFET, 20V, 21A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 21A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4408DY-T1-GE3-ND 1277532-SI4408DY-T1-GE3 278-SI4408DY-T1-GE3 SI4408DY-T1-GE3 15R5000
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width) TO-3
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data