Vishay Precision Group Single FETs, MOSFETs SI4408DY-T1-E3

Description
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4408DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4408DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4408DY-T1-E3DKR-ND
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4408DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4408DY-T1-E3CT-ND
Single FETs, MOSFETs SI4408DY-T1-E3CT-ND
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4408DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4408DY-T1-E3TR-ND
Single FETs, MOSFETs SI4408DY-T1-E3TR-ND
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 14A SOIC MOSFET Transistor
2088-SI4408DY-T1-E3
20V 14A SOIC MOSFET Transistor 2088-SI4408DY-T1-E3
20V 14A N-CH MOSFET SOIC N 4.5mR Product overview: SI4408DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4408DY-T1-E3 can be used for catalog matching and distributor lookup.

20V 14A N-CH MOSFET SOIC N 4.5mR Product overview: SI4408DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4408DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4408DY-T1-E3 - 028473-SI4408DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4408DY-T1-E3
028473-SI4408DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4408DY-T1-E3 028473-SI4408DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028473-SI4408DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: Si4408DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 32nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): SI4114DY-T1-GE3; Si4114DY-T1-E3; IRF7456; IRF7456PbF-1; Introduction Date: October 17, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028473-SI4408DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: Si4408DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 32nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): SI4114DY-T1-GE3; Si4114DY-T1-E3; IRF7456; IRF7456PbF-1;
Introduction Date: October 17, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4408DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4408DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4408DY-T1-E3
MOSFET N-CH 20V 14A 8SO

MOSFET N-CH 20V 14A 8SO

Supplier's Site
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay - 06J7685 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay
06J7685
N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay 06J7685
N CHANNEL MOSFET, 20V, 21A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 21A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Channel Type Vishay - 85W2147 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
85W2147
Channel Type Vishay 85W2147
Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:3.5W; No. of Pins:8Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:3.5W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SI4114DY-E3

MOSFET RECOMMENDED ALT 781-SI4114DY-E3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4408DY-T1-E3DKR-ND 2088-SI4408DY-T1-E3 028473-SI4408DY-T1-E3 SI4408DY-T1-E3 06J7685 85W2147 SI4408DY-T1-E3
Product Name Single FETs, MOSFETs 20V 14A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4408DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 20V, 21A, Soic; Channel Type Vishay Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
PD 3500 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data