Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4403DDY-T1-GE3 SI4403DDY-T1-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092847-SI4403DDY-T1 -GE3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8541290080
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092847-SI4403DDY-T1 -GE3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8541290080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4403DDY-T1-GE3 - 1092847-SI4403DDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4403DDY-T1-GE3
1092847-SI4403DDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4403DDY-T1-GE3 1092847-SI4403DDY-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092847-SI4403DDY-T1 -GE3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8541290080

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092847-SI4403DDY-T1-GE3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8541290080

Buy Now
Single FETs, MOSFETs - SI4403DDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4403DDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4403DDY-T1-GE3TR-ND
P-Channel 20V 15.4A (Tc) 5W (Tc) Surface Mount 8-SOIC

P-Channel 20V 15.4A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4403DDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4403DDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4403DDY-T1-GE3CT-ND
P-Channel 20V 15.4A (Tc) 5W (Tc) Surface Mount 8-SOIC

P-Channel 20V 15.4A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4403DDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4403DDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4403DDY-T1-GE3DKR-ND
P-Channel 20V 15.4A (Tc) 5W (Tc) Surface Mount 8-SOIC

P-Channel 20V 15.4A (Tc) 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 15.4A SOIC MOSFET Transistor
278-SI4403DDY-T1-GE3
20V 15.4A SOIC MOSFET Transistor 278-SI4403DDY-T1-GE3
Trans MOSFET P-CH 20V 15.4A 8-Pin SOIC N T/R Product overview: SI4403DDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4403DDY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 15.4A 8-Pin SOIC N T/R Product overview: SI4403DDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4403DDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4403DDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4403DDY-T1-GE3
Single FETs, MOSFETs SI4403DDY-T1-GE3
MOSFET P-CH 20V 15.4A 8SOIC

MOSFET P-CH 20V 15.4A 8SOIC

Supplier's Site Datasheet
MOSFET -20V Vds 8V Vgs SO-8

MOSFET -20V Vds 8V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4403DDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4403DDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4403DDY-T1-GE3
MOSFET P-CH 20V 15.4A 8SOIC

MOSFET P-CH 20V 15.4A 8SOIC

Supplier's Site
Mosfet, P-Ch, 20V, 15.4A, Soic Rohs Compliant Vishay - 57AJ0440 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 15.4A, Soic Rohs Compliant Vishay
57AJ0440
Mosfet, P-Ch, 20V, 15.4A, Soic Rohs Compliant Vishay 57AJ0440
MOSFET, P-CH, 20V, 15.4A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 15.4A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092847-SI4403DDY-T1-GE3 SI4403DDY-T1-GE3TR-ND 278-SI4403DDY-T1-GE3 SI4403DDY-T1-GE3 SI4403DDY-T1-GE3 SI4403DDY-T1-GE3 57AJ0440
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4403DDY-T1-GE3 Single FETs, MOSFETs 20V 15.4A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 15.4A, Soic Rohs Compliant Vishay
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
Polarity P-Channel P-Channel; P-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers