Vishay Intertechnology, Inc. 20V 7.3A MOSFET Transistor SI4403BDY-T1-GE3

Description
MOSFET P-CH 20V 7.3A 8SOIC Product overview: SI4403BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4403BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 7.3A 8SOIC Product overview: SI4403BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4403BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.3A MOSFET Transistor
278-SI4403BDY-T1-GE3
20V 7.3A MOSFET Transistor 278-SI4403BDY-T1-GE3
MOSFET P-CH 20V 7.3A 8SOIC Product overview: SI4403BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4403BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 7.3A 8SOIC Product overview: SI4403BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4403BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4403BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4403BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4403BDY-T1-GE3TR-ND
P-Channel 20V 7.3A (Ta) 1.35W (Ta) Surface Mount 8-SOIC

P-Channel 20V 7.3A (Ta) 1.35W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
FETs - Single - SI4403BDY-T1-GE3 - 811467-SI4403BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI4403BDY-T1-GE3
811467-SI4403BDY-T1-GE3
FETs - Single - SI4403BDY-T1-GE3 811467-SI4403BDY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 811467-SI4403BDY-T1- GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 1.35W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 9.9A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 50nC at 5V Current - Continuous Drain (Id) at 25°C: 7.3A Vgs(th) (Maximum) at Id: 1V at 350μA Maximum Vgs: ±8V

Manufacturer: Vishay Siliconix
Win Source Part Number: 811467-SI4403BDY-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 1.35W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 17mOhm at 9.9A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 5V
Current - Continuous Drain (Id) at 25°C: 7.3A
Vgs(th) (Maximum) at Id: 1V at 350μA
Maximum Vgs: ±8V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4403BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4403BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4403BDY-T1-GE3
MOSFET P-CH 20V 7.3A 8SO

MOSFET P-CH 20V 7.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4403BDY-T1-GE3 SI4403BDY-T1-GE3TR-ND 811467-SI4403BDY-T1-GE3 SI4403BDY-T1-GE3
Product Name 20V 7.3A MOSFET Transistor Single FETs, MOSFETs FETs - Single - SI4403BDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data