P-Channel MOSFET with a 40 V drain-source voltage rating and SO-8 package, designed for adapter, load, and battery switching applications. The device has a maximum on-resistance of 0.0183 Ω at -4.5 V gate-source voltage and 0.0142 Ω at -10 V gate-source voltage, with a continuous drain current of -14 A at 25 °C. It features a total gate charge of 31 nC and is rated for operation from -55 °C to +150 °C. The part is lead-free, halogen-free, and certified to RoHS standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | Si4401FDY-T1-GE3 |
| Product Name | MOSFET |