Manufacturer: Vishay
Win Source Part Number: 120981-SI4401DY-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 50nC @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15.5 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET P-CH 40V 8.7A 8SO Product overview: SI4401DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4401DY-T1-E3 can be used for catalog matching and distributor lookup.
P-Channel 40V 8.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
MOSFET P-CH 40V 8.7A 8SO
MOSFET P-CH 40V 8.7A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 120981-SI4401DY-T1-E3 | 278-SI4401DY-T1-E3 | SI4401DY-T1-E3TR-ND | SI4401DY-T1-E3 | 880-SI4401DY-T1-E3 | SI4401DY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4401DY-T1-E3 | 40V 8.7A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET 40V 10.5A 3W | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-SO | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 50 nC @ 5 V |