Vishay Intertechnology, Inc. 20V 19A MOSFET Transistor SI4398DY-T1-E3

Description
MOSFET N-CH 20V 19A 8SO Product overview: SI4398DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4398DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 19A 8SO Product overview: SI4398DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4398DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 19A MOSFET Transistor
278-SI4398DY-T1-E3
20V 19A MOSFET Transistor 278-SI4398DY-T1-E3
MOSFET N-CH 20V 19A 8SO Product overview: SI4398DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4398DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 19A 8SO Product overview: SI4398DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4398DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4398DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4398DY-T1-E3TR-ND
Single FETs, MOSFETs SI4398DY-T1-E3TR-ND
N-Channel 20V 19A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

N-Channel 20V 19A (Ta) 1.6W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4398DY-T1-E3 - 117060-SI4398DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4398DY-T1-E3
117060-SI4398DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4398DY-T1-E3 117060-SI4398DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 117060-SI4398DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 19A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 5620pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 117060-SI4398DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 19A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 5620pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4398DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4398DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4398DY-T1-E3
MOSFET N-CH 20V 19A 8SO

MOSFET N-CH 20V 19A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4398DY-T1-E3 SI4398DY-T1-E3TR-ND 117060-SI4398DY-T1-E3 SI4398DY-T1-E3
Product Name 20V 19A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4398DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AIGW40N65F5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers