Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092845-SI4392ADY-T1
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 3 W
Rise Time: 35 ns
Fall Time: 8 ns
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 3 W
Continuous Drain Current (ID): 15 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 23 ns
Drain to Source Resistance: 7.5 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092845-SI4392ADY-T1-E3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI4392ADY-T1-E3 |