Si4392ADY-T1-E3 is an N-channel MOSFET designed for high-side DC/DC conversion in notebook and server applications, housed in an SO-8 package. It has a drain-source voltage rating of 30 V, a continuous drain current of 21.5 A at T_C = 25 °C, and a drain-source on-state resistance of 0.0075 Ω at V_GS = 10 V. The device features a low total gate charge of 12 nC for reduced switching losses and operates with a junction temperature range of -55 °C to 150 °C. It meets RoHS Directive 2002/95/EC compliance.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4392ADY-T1-E3 |
| Product Name | MOSFET |