Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4388DY-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 10.7A, 11.3A 3.3W, 3.5W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 10.7A, 11.3A 3.3W, 3.5W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4388DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4388DY-T1-GE3-ND
FET, MOSFET Arrays SI4388DY-T1-GE3-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 10.7A, 11.3A 3.3W, 3.5W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Half Bridge) 30V 10.7A, 11.3A 3.3W, 3.5W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278471-SI4388DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278471-SI4388DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278471-SI4388DY-T1-GE3
Win Source Part Number: 1278471-SI4388DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 10.7A, 11.3A Rds On (Max) @ Id, Vgs: 16mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 3.3W, 3.5W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 27nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 946pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI4388 Product Status: Obsolete

Win Source Part Number: 1278471-SI4388DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 10.7A, 11.3A
Rds On (Max) @ Id, Vgs: 16mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 3.3W, 3.5W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 27nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 946pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI4388
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4388DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4388DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4388DY-T1-GE3
MOSFET 2N-CH 30V 10.7A 8-SOIC

MOSFET 2N-CH 30V 10.7A 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SI4388DY-T1-GE3-ND 1278471-SI4388DY-T1-GE3 SI4388DY-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers