Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4384DY-T1-GE3

Description
N-Channel 30V 10A (Ta) 1.47W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 10A (Ta) 1.47W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4384DY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4384DY-T1-GE3-ND
Single FETs, MOSFETs SI4384DY-T1-GE3-ND
N-Channel 30V 10A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

N-Channel 30V 10A (Ta) 1.47W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1137673-SI4384DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1137673-SI4384DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1137673-SI4384DY-T1-GE3
Win Source Part Number: 1137673-SI4384DY-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta) Rds On (Max) @ Id, Vgs: 8.5mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.47W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 4.5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SI4384DYT1GE3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 2266-SI4384DY-T1-GE3 Base Product Number: SI4384 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1137673-SI4384DY-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.47W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 4.5 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI4384DYT1GE3;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 2266-SI4384DY-T1-GE3
Base Product Number: SI4384
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
SMD 30V 10A MOSFET Transistor
278-SI4384DY-T1-GE3
SMD 30V 10A MOSFET Transistor 278-SI4384DY-T1-GE3
N-CH MOSFET 30V 10A 8.5mR SO Surface Mount Product overview: SI4384DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4384DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 10A 8.5mR SO Surface Mount Product overview: SI4384DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4384DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Small Signal Field-Effect Transistor, 10A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-Oxide Semiconductor Fet, Ms-012Aa Vishay - 90AJ5057 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Field-Effect Transistor, 10A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-Oxide Semiconductor Fet, Ms-012Aa Vishay
90AJ5057
Small Signal Field-Effect Transistor, 10A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-Oxide Semiconductor Fet, Ms-012Aa Vishay 90AJ5057
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MS-012AA

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MS-012AA

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4384DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4384DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4384DY-T1-GE3
MOSFET N-CH 30V 10A 8SO

MOSFET N-CH 30V 10A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number SI4384DY-T1-GE3-ND 1137673-SI4384DY-T1-GE3 278-SI4384DY-T1-GE3 90AJ5057 SI4384DY-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SMD 30V 10A MOSFET Transistor Small Signal Field-Effect Transistor, 10A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-Oxide Semiconductor Fet, Ms-012Aa Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 TO-3 8-SOIC (0.154, 3.90mm Width)
PD 1470 milliwatts 1470 milliwatts
Unlock Full Specs
to access all available technical data