N-Channel 30-V MOSFET in SO-8 package, designed for low-side synchronous rectifier applications in DC/DC converters. It has a maximum continuous drain current of 20 A at 25°C and 13 A at 75°C, with a drain-source on-state resistance of 0.0045 Ω at VGS = 10 V and 0.0055 Ω at VGS = 4.5 V. The device supports a gate-source voltage of ±16 V and operates over a junction temperature range of -55°C to 150°C. It is halogen-free according to IEC 61249-2-21 and meets pulsed drain current ratings up to 60 A. Thermal resistance is 67°C/W junction-to-ambient in steady state when mounted on a 1" x 1" FR4 board.
MOSFET 30V 20A 3.5W 4.5mohm @ 10V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4364DY-T1-GE3 |
| Product Name | MOSFET |