Vishay Intertechnology, Inc. 30V 20A 1.6W MOSFET Transistor SI4364DY-T1-E3

Description
MOSFETs 30V 20A 1.6W Product overview: SI4364DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 1.6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 1.6W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4364DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V 20A 1.6W Product overview: SI4364DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 1.6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 1.6W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4364DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 20A 1.6W MOSFET Transistor
2088-SI4364DY-T1-E3
30V 20A 1.6W MOSFET Transistor 2088-SI4364DY-T1-E3
MOSFETs 30V 20A 1.6W Product overview: SI4364DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 1.6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 1.6W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4364DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFETs 30V 20A 1.6W Product overview: SI4364DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 1.6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 1.6W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4364DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4364DY-T1-E3 - 1092844-SI4364DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4364DY-T1-E3
1092844-SI4364DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4364DY-T1-E3 1092844-SI4364DY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092844-SI4364DY-T1- E3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Pins: 8 Rise Time: 16 ns Fall Time: 16 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.6 W Continuous Drain Current (ID): 13 A Turn-Off Delay Time: 165 ns Drain to Source Resistance: 4.5 mΩ Gate to Source Voltage (Vgs): 16 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092844-SI4364DY-T1-E3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Pins: 8
Rise Time: 16 ns
Fall Time: 16 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.6 W
Continuous Drain Current (ID): 13 A
Turn-Off Delay Time: 165 ns
Drain to Source Resistance: 4.5 mΩ
Gate to Source Voltage (Vgs): 16 V

Buy Now
Sheung Wan, Hong Kong
MOSFET 30V 20A 1.6W

MOSFET 30V 20A 1.6W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI4364DY-T1-E3 1092844-SI4364DY-T1-E3 SI4364DY-T1-E3
Product Name 30V 20A 1.6W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4364DY-T1-E3 MOSFET
Package Type Reel SOT3; SOIC
Unlock Full Specs
to access all available technical data