MOSFET 2N-CH 20V 7.3A 14SOIC Product overview: SI4340DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4340DY-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 099489-SI4340DY-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-SOIC
Maximum Power Dissipation: 1.14W, 1.43W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.3A, 9.9A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Maximum Rds On at Id,Vgs: 12 mOhm @ 9.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 20V 7.3A 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SI4340DY-T1-E3 | 099489-SI4340DY-T1-E3 | SI4340DY-T1-E3 |
| Product Name | 20V 7.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4340DY-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; 14-SOIC | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |