Manufacturer: Vishay
Win Source Part Number: 1249025-SI4336DY-T1
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET 30V 25A 1.6W Product overview: SI4336DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 1.6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 1.6W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4336DY-T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1249025-SI4336DY-T1 | 285-SI4336DY-T1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4336DY-T1 | 30V 25A 1.6W MOSFET Transistor |
| Package Type | SOT3 |