N-Channel 30-V MOSFET with integrated Schottky diode in an SO-8 package, designed for low-side DC/DC applications in notebook logic. The device has a typical on-state resistance of 0.0135 Ω at VGS = 10 V and 0.016 Ω at VGS = 4.5 V, with a continuous drain current of 14.8 A at TC = 25 °C and 9.1 A at TA = 70 °C. The Schottky diode has a forward voltage of 0.4 V at 2 A. The part is halogen-free according to IEC 61249-2-21 and meets RoHS standards. It is rated for a junction temperature range of -55 °C to 150 °C, with a maximum junction-to-ambient thermal resistance of 41 °C/W under steady-state conditions on a 1" x 1" FR4 board. The device is 100% Rds(on) and UIS tested.
MOSFET 30V 14.8A 5.2W 13.5mohm @ 10V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI4334DY-T1-GE3 |
| Product Name | MOSFET |