Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4322DY-T1-E3 SI4322DY-T1-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794247-SI4322DY-T1-E 3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Part Status: Obsolete(EOL) Family Name: Si4322DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1640pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 5.4W (Tc) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): AO4446L; AO4446; HAT2068R; RMW150N03TB; Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794247-SI4322DY-T1-E 3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Part Status: Obsolete(EOL) Family Name: Si4322DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1640pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 5.4W (Tc) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): AO4446L; AO4446; HAT2068R; RMW150N03TB; Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4322DY-T1-E3 - 794247-SI4322DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4322DY-T1-E3
794247-SI4322DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4322DY-T1-E3 794247-SI4322DY-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794247-SI4322DY-T1-E 3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Part Status: Obsolete(EOL) Family Name: Si4322DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1640pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 5.4W (Tc) Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): AO4446L; AO4446; HAT2068R; RMW150N03TB; Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794247-SI4322DY-T1-E3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Part Status: Obsolete(EOL)
Family Name: Si4322DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-SO
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1640pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 5.4W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): AO4446L; AO4446; HAT2068R; RMW150N03TB;
Introduction Date: July 24, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4322DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4322DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4322DY-T1-E3
MOSFET N-CH 30V 18A 8SO

MOSFET N-CH 30V 18A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 794247-SI4322DY-T1-E3 SI4322DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4322DY-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 to 5400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1404ZS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details