Vishay Precision Group FET, MOSFET Arrays SI4286DY-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 40V 7A 2.9W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 7A 2.9W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4286DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4286DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4286DY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 7A 2.9W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 7A 2.9W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4286DY-T1-GE3 - 1249016-SI4286DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4286DY-T1-GE3
1249016-SI4286DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4286DY-T1-GE3 1249016-SI4286DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249016-SI4286DY-T1- GE3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 7A Power - Max: 2.9W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SO Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 375pF @ 20V Rds On (Maximum) @ Id, Vgs: 32.5 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): NVMD6N04R2G; NTMD6N04R2G; DMN4034SSD; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1249016-SI4286DY-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 7A
Power - Max: 2.9W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SO
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 375pF @ 20V
Rds On (Maximum) @ Id, Vgs: 32.5 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): NVMD6N04R2G; NTMD6N04R2G; DMN4034SSD;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 7A MOSFET Transistor
289-SI4286DY-T1-GE3
40V 7A MOSFET Transistor 289-SI4286DY-T1-GE3
MOSFET 2N-CH 40V 7A 8SOIC Product overview: SI4286DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4286DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 7A 8SOIC Product overview: SI4286DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4286DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4286DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4286DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4286DY-T1-GE3
MOSFET 2N-CH 40V 7A 8SOIC

MOSFET 2N-CH 40V 7A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4286DY-T1-GE3TR-ND 1249016-SI4286DY-T1-GE3 289-SI4286DY-T1-GE3 SI4286DY-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4286DY-T1-GE3 40V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44N - 1020786-AUIRFZ44N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 94000 milliwatts
View Details
7 suppliers