Vishay Intertechnology, Inc. FET, MOSFET Arrays SI4276DY-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.6W, 2.8W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.6W, 2.8W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI4276DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4276DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4276DY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 3.6W, 2.8W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 3.6W, 2.8W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
289-SI4276DY-T1-GE3
30V 8A MOSFET Transistor 289-SI4276DY-T1-GE3
MOSFET 2N-CH 30V 8A 8SOIC Product overview: SI4276DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4276DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8A 8SOIC Product overview: SI4276DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4276DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4276DY-T1-GE3 - 933467-SI4276DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4276DY-T1-GE3
933467-SI4276DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4276DY-T1-GE3 933467-SI4276DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933467-SI4276DY-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 8A 3.6W, 2.8W Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SI4276 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI4276DYT1GE3, SI4276DY-T1-GE3DKR, SI4276DY-T1-GE3CT, SI4276DY-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 933467-SI4276DY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 8A 3.6W, 2.8W Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI4276
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI4276DYT1GE3, SI4276DY-T1-GE3DKR, SI4276DY-T1-GE3CT, SI4276DY-T1-GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4276DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4276DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4276DY-T1-GE3
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4276DY-T1-GE3TR-ND 289-SI4276DY-T1-GE3 933467-SI4276DY-T1-GE3 SI4276DY-T1-GE3
Product Name FET, MOSFET Arrays 30V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4276DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data