Vishay Intertechnology, Inc. N-Channel 25V 8A MOSFET Transistor SI4228DY-T1-GE3

Description
N-Channel JFET, 25V, 8A ID, 18mR Rds On, SOP-8 Product overview: SI4228DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4228DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 25V, 8A ID, 18mR Rds On, SOP-8 Product overview: SI4228DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4228DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 25V 8A MOSFET Transistor
278-SI4228DY-T1-GE3
N-Channel 25V 8A MOSFET Transistor 278-SI4228DY-T1-GE3
N-Channel JFET, 25V, 8A ID, 18mR Rds On, SOP-8 Product overview: SI4228DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4228DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 25V, 8A ID, 18mR Rds On, SOP-8 Product overview: SI4228DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4228DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4228DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4228DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4228DY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 25V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 25V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4228DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4228DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4228DY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 25V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 25V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4228DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4228DY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4228DY-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 25V 8A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 25V 8A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4228DY-T1-GE3 - 1095910-SI4228DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4228DY-T1-GE3
1095910-SI4228DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4228DY-T1-GE3 1095910-SI4228DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095910-SI4228DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 790pF @ 12.5V Maximum Rds On at Id,Vgs: 18 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095910-SI4228DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 790pF @ 12.5V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Vds 12V Vgs SO-8

MOSFET 25V Vds 12V Vgs SO-8

Buy Now Datasheet
Mosfet, Dual N-Ch, 25V, 8A, Soic-8; Transistor Polarity Vishay - 86R3884 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 25V, 8A, Soic-8; Transistor Polarity Vishay
86R3884
Mosfet, Dual N-Ch, 25V, 8A, Soic-8; Transistor Polarity Vishay 86R3884
MOSFET, DUAL N-CH, 25V, 8A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.015ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 25V, 8A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.015ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 25V, 8A, Soic-8; Transistor Polarity Vishay - 04X9760 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 25V, 8A, Soic-8; Transistor Polarity Vishay
04X9760
Mosfet, Dual N Channel, 25V, 8A, Soic-8; Transistor Polarity Vishay 04X9760
MOSFET, DUAL N CHANNEL, 25V, 8A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.015ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 25V, 8A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.015ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4228DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4228DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4228DY-T1-GE3
MOSFET 2N-CH 25V 8A 8SOIC

MOSFET 2N-CH 25V 8A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4228DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4228DY-T1-GE3
FET, MOSFET Arrays SI4228DY-T1-GE3
MOSFET 2N-CH 25V 8A 8-SOIC

MOSFET 2N-CH 25V 8A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4228DY-T1-GE3 SI4228DY-T1-GE3CT-ND 1095910-SI4228DY-T1-GE3 SI4228DY-T1-GE3 86R3884 04X9760 SI4228DY-T1-GE3 SI4228DY-T1-GE3
Product Name N-Channel 25V 8A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4228DY-T1-GE3 MOSFET Mosfet, Dual N-Ch, 25V, 8A, Soic-8; Transistor Polarity Vishay Mosfet, Dual N Channel, 25V, 8A, Soic-8; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 3100 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 25 volts 25 volts
Unlock Full Specs
to access all available technical data