Manufacturer: Vishay
Win Source Part Number: 1095909-SI4226DY-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.2W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1255pF @ 15V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 25V 8A 3.2W Surface Mount 8-SOIC
MOSFET 2N-CH 25V 8A 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1095909-SI4226DY-T1-GE3 | SI4226DY-T1-GE3TR-ND | SI4226DY-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4226DY-T1-GE3 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| V(BR)DSS | 25 volts | ||
| PD | 3200 milliwatts |