The Si4204DY is a dual N-channel 20 V MOSFET in an SO-8 package, designed for DC/DC conversion and portable computing applications. It is surface mounted and compliant with RoHS Directive 2002/95/EC and halogen-free per IEC 61249-2-21. The device has a continuous drain current rating of 19.8 A at 25 °C and a maximum on-state resistance of 0.0046 Ω at V_GS = 10 V and 0.006 Ω at V_GS = 4.5 V. It is 100% R_DS(on) and UIS tested, with a junction temperature range of -55 °C to 150 °C and a maximum junction-to-ambient thermal resistance of 62.5 °C/W under steady-state conditions. The part number Si4204DY-T1-GE3 includes a trailing ordering code for lead-free, halogen-free, reeled packaging, and is covered by the series specifications.
MOSFET, N CH, 20V, 19.8A, SOIC-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:19.8A; On Resistance Rds(on):0.0038ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 30AC0151 |
| Product Name | Mosfet, N Ch, 20V, 19.8A, Soic-8, Full Reel; Transistor Polarity Vishay |
| IDSS | 19800 milliamps |