Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4190DY-T1-GE3 SI4190DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095904-SI4190DY-T1- GE3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 2000pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095904-SI4190DY-T1- GE3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 2000pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4190DY-T1-GE3 - 1095904-SI4190DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4190DY-T1-GE3
1095904-SI4190DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4190DY-T1-GE3 1095904-SI4190DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095904-SI4190DY-T1- GE3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 2000pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095904-SI4190DY-T1-GE3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 2000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 20A SOIC MOSFET Transistor
278-SI4190DY-T1-GE3
100V 20A SOIC MOSFET Transistor 278-SI4190DY-T1-GE3
MOSFET N-CH 100V 20A 8-SOIC Product overview: SI4190DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4190DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A 8-SOIC Product overview: SI4190DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4190DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4190DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4190DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4190DY-T1-GE3
MOSFET N-CH 100V 20A 8-SOIC

MOSFET N-CH 100V 20A 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1095904-SI4190DY-T1-GE3 278-SI4190DY-T1-GE3 SI4190DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4190DY-T1-GE3 100V 20A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 3500 to 7800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers