Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-GE3 SI4178DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028460-SI4178DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 405pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028460-SI4178DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 405pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-GE3 - 028460-SI4178DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-GE3
028460-SI4178DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-GE3 028460-SI4178DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028460-SI4178DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 405pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028460-SI4178DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 405pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 30V 12A MOSFET Transistor
278-SI4178DY-T1-GE3
N-Channel SMD 30V 12A MOSFET Transistor 278-SI4178DY-T1-GE3
N-Channel JFET, 30V, 12A ID, SOIC, Surface Mount Product overview: SI4178DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4178DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 12A ID, SOIC, Surface Mount Product overview: SI4178DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4178DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8123205 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123205
MOSFETs 8123205
Trans MOSFET N-CH 30V 8.3A

Trans MOSFET N-CH 30V 8.3A

Supplier's Site
MOSFETs - 8123205P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123205P
MOSFETs 8123205P
Trans MOSFET N-CH 30V 8.3A

Trans MOSFET N-CH 30V 8.3A

Supplier's Site
MOSFETs - 1657249 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657249
MOSFETs 1657249
Trans MOSFET N-CH 30V 8.3A

Trans MOSFET N-CH 30V 8.3A

Supplier's Site
Single FETs, MOSFETs - SI4178DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4178DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4178DY-T1-GE3DKR-ND
N-Channel 30V 12A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 12A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4178DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4178DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4178DY-T1-GE3CT-ND
N-Channel 30V 12A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 12A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4178DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4178DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4178DY-T1-GE3TR-ND
N-Channel 30V 12A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 12A (Tc) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4178DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4178DY-T1-GE3
Single FETs, MOSFETs SI4178DY-T1-GE3
MOSFET N-CH 30V 12A 8SO

MOSFET N-CH 30V 12A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4178DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4178DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4178DY-T1-GE3
MOSFET N-CH 30V 12A 8SO

MOSFET N-CH 30V 12A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 25V Vgs SO-8

MOSFET 30V Vds 25V Vgs SO-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 12A, Soic; Transistor Polarity Vishay - 01AC4994 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 12A, Soic; Transistor Polarity Vishay
01AC4994
Mosfet, N-Ch, 30V, 12A, Soic; Transistor Polarity Vishay 01AC4994
MOSFET, N-CH, 30V, 12A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 12A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 12A, Soic-8, Full Reel; Channel Type Vishay - 86R3880 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 12A, Soic-8, Full Reel; Channel Type Vishay
86R3880
Mosfet, N Channel, 30V, 12A, Soic-8, Full Reel; Channel Type Vishay 86R3880
MOSFET, N CHANNEL, 30V, 12A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W; Product Range:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 12A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W; Product Range:-RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 12A, Soic-8; Channel Type Vishay - 05W6942 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 12A, Soic-8; Channel Type Vishay
05W6942
Mosfet, N Channel, 30V, 12A, Soic-8; Channel Type Vishay 05W6942
MOSFET, N CHANNEL, 30V, 12A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 12A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028460-SI4178DY-T1-GE3 278-SI4178DY-T1-GE3 8123205 8123205P SI4178DY-T1-GE3DKR-ND SI4178DY-T1-GE3 SI4178DY-T1-GE3 SI4178DY-T1-GE3 01AC4994 86R3880 05W6942
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-GE3 N-Channel SMD 30V 12A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 12A, Soic; Transistor Polarity Vishay Mosfet, N Channel, 30V, 12A, Soic-8, Full Reel; Channel Type Vishay Mosfet, N Channel, 30V, 12A, Soic-8; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 2400 to 5000 milliwatts 5000 milliwatts 2400 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data