Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-E3 SI4178DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 211635-SI4178DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Family Name: SI4178DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 405pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): TPC8021-H(Q); STS7NF30L; FDS4488; TSM4414CS; Introduction Date: February 03, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211635-SI4178DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Family Name: SI4178DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 405pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): TPC8021-H(Q); STS7NF30L; FDS4488; TSM4414CS; Introduction Date: February 03, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-E3 - 211635-SI4178DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-E3
211635-SI4178DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-E3 211635-SI4178DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 211635-SI4178DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Family Name: SI4178DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 405pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): TPC8021-H(Q); STS7NF30L; FDS4488; TSM4414CS; Introduction Date: February 03, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211635-SI4178DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 5W (Tc)
Family Name: SI4178DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 405pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8.4A, 10V
Alternative Parts (Cross-Reference): TPC8021-H(Q); STS7NF30L; FDS4488; TSM4414CS;
Introduction Date: February 03, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-SI4178DY-T1-E3
30V 12A MOSFET Transistor 278-SI4178DY-T1-E3
MOSFET N-CH 30V 12A 8SO Product overview: SI4178DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4178DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 8SO Product overview: SI4178DY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4178DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - SI4178DY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4178DY-T1-E3-ND
Single FETs, MOSFETs SI4178DY-T1-E3-ND
MOSFET N-CH 30V 12A 8SO

MOSFET N-CH 30V 12A 8SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4178DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4178DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4178DY-T1-E3
MOSFET N-CH 30V 12A 8SO

MOSFET N-CH 30V 12A 8SO

Supplier's Site
MOSFET N-CH 30V 12A 8SO - 880-SI4178DY-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 12A 8SO
880-SI4178DY-T1-E3
MOSFET N-CH 30V 12A 8SO 880-SI4178DY-T1-E3
MOSFET N-CH 30V 12A 8SO

MOSFET N-CH 30V 12A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 211635-SI4178DY-T1-E3 278-SI4178DY-T1-E3 SI4178DY-T1-E3-ND SI4178DY-T1-E3 880-SI4178DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4178DY-T1-E3 30V 12A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 12A 8SO
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2400 to 5000 milliwatts 2400 milliwatts 2400 milliwatts
Unlock Full Specs
to access all available technical data