Manufacturer: Vishay Siliconix
Win Source Part Number: 794243-SI4176DY-T1-E
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Family Name: SI4176DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-SO
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 490pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.4W (Ta), 5W (Tc)
Rds On (Maximum) @ Id, Vgs: 20 mOhm @ 8.3A, 10V
Alternative Parts (Cross-Reference): CWDM3011N; CWDM3011N TR13; MDS1528URH; NDS8410S;
Introduction Date: December 08, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 12A 8SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 794243-SI4176DY-T1-E3 | SI4176DY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4176DY-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2400 to 5000 milliwatts |