Vishay Precision Group Single FETs, MOSFETs SI4172DY-T1-GE3

Description
N-Channel 30V 15A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 15A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4172DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4172DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4172DY-T1-GE3TR-ND
N-Channel 30V 15A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 15A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 15A MOSFET Transistor
278-SI4172DY-T1-GE3
30V 15A MOSFET Transistor 278-SI4172DY-T1-GE3
MOSFET N-CH 30V 15A 8SO Product overview: SI4172DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4172DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 8SO Product overview: SI4172DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4172DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4172DY-T1-GE3 - 028458-SI4172DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4172DY-T1-GE3
028458-SI4172DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4172DY-T1-GE3 028458-SI4172DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028458-SI4172DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 4.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 820pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028458-SI4172DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 4.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 820pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4172DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4172DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4172DY-T1-GE3
MOSFET N-CH 30V 15A 8SO

MOSFET N-CH 30V 15A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4172DY-T1-GE3TR-ND 278-SI4172DY-T1-GE3 028458-SI4172DY-T1-GE3 SI4172DY-T1-GE3
Product Name Single FETs, MOSFETs 30V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4172DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 2500 milliwatts 2500 to 4500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details