Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4166DY-T1-GE3 SI4166DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028457-SI4166DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 6.5W (Tc) Family Name: Si4166DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30.5A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2730pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): TPC8029(T2LSAN2,QMIR F7835UTRPBF; TPC8029(TE12L,V,M); IRF7832PBFTR; Introduction Date: November 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028457-SI4166DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 6.5W (Tc) Family Name: Si4166DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30.5A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2730pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): TPC8029(T2LSAN2,QMIR F7835UTRPBF; TPC8029(TE12L,V,M); IRF7832PBFTR; Introduction Date: November 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4166DY-T1-GE3 - 028457-SI4166DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4166DY-T1-GE3
028457-SI4166DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4166DY-T1-GE3 028457-SI4166DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028457-SI4166DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 6.5W (Tc) Family Name: Si4166DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30.5A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2730pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): TPC8029(T2LSAN2,QMIR F7835UTRPBF; TPC8029(TE12L,V,M); IRF7832PBFTR; Introduction Date: November 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028457-SI4166DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 6.5W (Tc)
Family Name: Si4166DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30.5A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2730pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): TPC8029(T2LSAN2,QMIRF7835UTRPBF; TPC8029(TE12L,V,M); IRF7832PBFTR;
Introduction Date: November 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 30.5A MOSFET Transistor
278-SI4166DY-T1-GE3
N-Channel 30V 30.5A MOSFET Transistor 278-SI4166DY-T1-GE3
N-Channel JFET, 30V, 30.5A ID, 3.9mR Rds(on), SOP-8 Product overview: SI4166DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 30.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4166DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 30.5A ID, 3.9mR Rds(on), SOP-8 Product overview: SI4166DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 30.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4166DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4166DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4166DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4166DY-T1-GE3DKR-ND
N-Channel 30V 30.5A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 30.5A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4166DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4166DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4166DY-T1-GE3TR-ND
N-Channel 30V 30.5A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 30.5A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4166DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4166DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4166DY-T1-GE3CT-ND
N-Channel 30V 30.5A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 30.5A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Mosfet Transistor, N Channel, 30.5 A, 30 V, 0.0032 Ohm, 10 V, 1.2 V Rohs Compliant Vishay - 97W2647 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30.5 A, 30 V, 0.0032 Ohm, 10 V, 1.2 V Rohs Compliant Vishay
97W2647
Mosfet Transistor, N Channel, 30.5 A, 30 V, 0.0032 Ohm, 10 V, 1.2 V Rohs Compliant Vishay 97W2647
MOSFET Transistor, N Channel, 30.5 A, 30 V, 0.0032 ohm, 10 V, 1.2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30.5 A, 30 V, 0.0032 ohm, 10 V, 1.2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4166DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4166DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4166DY-T1-GE3
MOSFET N-CH 30V 30.5A 8SO

MOSFET N-CH 30V 30.5A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028457-SI4166DY-T1-GE3 278-SI4166DY-T1-GE3 SI4166DY-T1-GE3DKR-ND SI4166DY-T1-GE3 97W2647 SI4166DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4166DY-T1-GE3 N-Channel 30V 30.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 30.5 A, 30 V, 0.0032 Ohm, 10 V, 1.2 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 3000 to 6500 milliwatts 6500 milliwatts
Unlock Full Specs
to access all available technical data