Vishay Precision Group SMD 30V 19.3A SOIC MOSFET Transistor SI4162DY-T1-GE3

Description
N-Ch MOSFET, 30V, 7.9mR, 19.3A, SOIC-8, Surface Mount Product overview: SI4162DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 19.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 19.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4162DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 30V, 7.9mR, 19.3A, SOIC-8, Surface Mount Product overview: SI4162DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 19.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 19.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4162DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 19.3A SOIC MOSFET Transistor
278-SI4162DY-T1-GE3
SMD 30V 19.3A SOIC MOSFET Transistor 278-SI4162DY-T1-GE3
N-Ch MOSFET, 30V, 7.9mR, 19.3A, SOIC-8, Surface Mount Product overview: SI4162DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 19.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 19.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4162DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 7.9mR, 19.3A, SOIC-8, Surface Mount Product overview: SI4162DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 19.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 19.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4162DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4162DY-T1-GE3 - 028455-SI4162DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4162DY-T1-GE3
028455-SI4162DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4162DY-T1-GE3 028455-SI4162DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028455-SI4162DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 19.3A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1155pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028455-SI4162DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 19.3A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1155pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI4162DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4162DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4162DY-T1-GE3CT-ND
N-Channel 30V 19.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 19.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4162DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4162DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4162DY-T1-GE3DKR-ND
N-Channel 30V 19.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 19.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4162DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4162DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4162DY-T1-GE3TR-ND
N-Channel 30V 19.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 19.3A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
SO-8 MOSFETs ROHS - 17930-SI4162DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
SO-8 MOSFETs ROHS
17930-SI4162DY-T1-GE3
SO-8 MOSFETs ROHS 17930-SI4162DY-T1-GE3
SO-8 MOSFETs ROHS

SO-8 MOSFETs ROHS

Supplier's Site
Single FETs, MOSFETs - SI4162DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4162DY-T1-GE3
Single FETs, MOSFETs SI4162DY-T1-GE3
MOSFET N-CH 30V 19.3A 8SO

MOSFET N-CH 30V 19.3A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4162DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4162DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4162DY-T1-GE3
MOSFET N-CH 30V 19.3A 8SO

MOSFET N-CH 30V 19.3A 8SO

Supplier's Site
Mosfet, N-Ch, 30V, 19.3A, So8; Transistor Polarity Vishay - 55R1921 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 19.3A, So8; Transistor Polarity Vishay
55R1921
Mosfet, N-Ch, 30V, 19.3A, So8; Transistor Polarity Vishay 55R1921
MOSFET, N-CH, 30V, 19.3A, SO8; Transistor Polarity:N Channel; Continuous Drain Current Id:19.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0065ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 30V, 19.3A, SO8; Transistor Polarity:N Channel; Continuous Drain Current Id:19.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0065ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 19.3A, Soic-8; Channel Type Vishay - 05W6941 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 19.3A, Soic-8; Channel Type Vishay
05W6941
Mosfet, N Channel, 30V, 19.3A, Soic-8; Channel Type Vishay 05W6941
MOSFET, N CHANNEL, 30V, 19.3A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 19.3A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 19.3A, Soic-8, Full Reel; Channel Type Vishay - 15R4971 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 19.3A, Soic-8, Full Reel; Channel Type Vishay
15R4971
Mosfet, N Channel, 30V, 19.3A, Soic-8, Full Reel; Channel Type Vishay 15R4971
MOSFET, N CHANNEL, 30V, 19.3A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 19.3A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4162DY-T1-GE3 028455-SI4162DY-T1-GE3 SI4162DY-T1-GE3CT-ND 17930-SI4162DY-T1-GE3 SI4162DY-T1-GE3 SI4162DY-T1-GE3 SI4162DY-T1-GE3 55R1921 05W6941 15R4971
Product Name SMD 30V 19.3A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4162DY-T1-GE3 Single FETs, MOSFETs SO-8 MOSFETs ROHS Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 19.3A, So8; Transistor Polarity Vishay Mosfet, N Channel, 30V, 19.3A, Soic-8; Channel Type Vishay Mosfet, N Channel, 30V, 19.3A, Soic-8, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 5000 milliwatts 2500 to 5000 milliwatts 2500 milliwatts 5000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data