Manufacturer: Vishay
Win Source Part Number: 894514-SI4158DY-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 36.5A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI4158
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
N-Channel 20V 36.5A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC
MOSFET N-CH 20V 36.5A 8SO Product overview: SI4158DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 36.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 36.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4158DY-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 36.5A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 894514-SI4158DY-T1-GE3 | SI4158DY-T1-GE3-ND | 278-SI4158DY-T1-GE3 | SI4158DY-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4158DY-T1-GE3 | Single FETs, MOSFETs | 20V 36.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |