Vishay Precision Group Single FETs, MOSFETs SI4156DY-T1-GE3

Description
N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4156DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4156DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4156DY-T1-GE3TR-ND
N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4156DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4156DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4156DY-T1-GE3CT-ND
N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4156DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4156DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4156DY-T1-GE3DKR-ND
N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 30V 24A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 24A MOSFET Transistor
2088-SI4156DY-T1-GE3
N-Channel 30V 24A MOSFET Transistor 2088-SI4156DY-T1-GE3
N-Channel JFET, 30V, 24A ID, 6mR Rds(on), SOP-8 Product overview: SI4156DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4156DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 24A ID, 6mR Rds(on), SOP-8 Product overview: SI4156DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4156DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4156DY-T1-GE3 - 028453-SI4156DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4156DY-T1-GE3
028453-SI4156DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4156DY-T1-GE3 028453-SI4156DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028453-SI4156DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 6W (Tc) Family Name: Si4156DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 15.7A, 10V Alternative Parts (Cross-Reference): FDS6688AS; FDS8896_NL; SSM4430; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028453-SI4156DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 6W (Tc)
Family Name: Si4156DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 15.7A, 10V
Alternative Parts (Cross-Reference): FDS6688AS; FDS8896_NL; SSM4430;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
N Channel Mosfet, 30V, 24A; Channel Type Vishay - 35R6233 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 24A; Channel Type Vishay
35R6233
N Channel Mosfet, 30V, 24A; Channel Type Vishay 35R6233
N CHANNEL MOSFET, 30V, 24A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.2V; Gate Source Threshold Voltage Max:2.2V; Product Range:- RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 24A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.2V; Gate Source Threshold Voltage Max:2.2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 24A, Full Reel; Channel Type Vishay - 35R0074 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 24A, Full Reel; Channel Type Vishay
35R0074
N Channel Mosfet, 30V, 24A, Full Reel; Channel Type Vishay 35R0074
N CHANNEL MOSFET, 30V, 24A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.2V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 24A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.2V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4156DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4156DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4156DY-T1-GE3
MOSFET N-CH 30V 24A 8SO

MOSFET N-CH 30V 24A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI4156DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4156DY-T1-GE3
Single FETs, MOSFETs SI4156DY-T1-GE3
MOSFET N-CH 30V 24A 8SO

MOSFET N-CH 30V 24A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4156DY-T1-GE3TR-ND 2088-SI4156DY-T1-GE3 028453-SI4156DY-T1-GE3 35R6233 SI4156DY-T1-GE3 SI4156DY-T1-GE3 SI4156DY-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 30V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4156DY-T1-GE3 N Channel Mosfet, 30V, 24A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
PD 6000 milliwatts 2500 to 6000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data