Vishay Precision Group MOSFETs SI4154DY-T1-GE3

Description
N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V
Request a Quote Datasheet
Description
N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807965 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807965
MOSFETs 1807965
N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V

N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V

Supplier's Site
MOSFETs - 1807284 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807284
MOSFETs 1807284
N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V

N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V

Supplier's Site
MOSFETs - 1807965P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807965P
MOSFETs 1807965P
N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V

N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V

Supplier's Site
Single FETs, MOSFETs - SI4154DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4154DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4154DY-T1-GE3DKR-ND
N-Channel 40V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 40V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4154DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4154DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4154DY-T1-GE3TR-ND
N-Channel 40V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 40V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4154DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4154DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4154DY-T1-GE3CT-ND
N-Channel 40V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 40V 36A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4154DY-T1-GE3 - 321659-SI4154DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4154DY-T1-GE3
321659-SI4154DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4154DY-T1-GE3 321659-SI4154DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 321659-SI4154DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4230pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 321659-SI4154DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 4230pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 40V 36A SOIC MOSFET Transistor
278-SI4154DY-T1-GE3
SMD 40V 36A SOIC MOSFET Transistor 278-SI4154DY-T1-GE3
N-CH MOSFET 40V 36A 2.7mR SOIC Surface Mount Product overview: SI4154DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 36A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 36A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4154DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 36A 2.7mR SOIC Surface Mount Product overview: SI4154DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 36A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 36A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4154DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 40V, 36A, Soic-8, Full Reel; Channel Type Vishay - 15R4968 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 36A, Soic-8, Full Reel; Channel Type Vishay
15R4968
Mosfet, N Channel, 40V, 36A, Soic-8, Full Reel; Channel Type Vishay 15R4968
MOSFET, N CHANNEL, 40V, 36A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 36A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 40V, 36A, Soic-8; Channel Type Vishay - 69W7194 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 36A, Soic-8; Channel Type Vishay
69W7194
Mosfet, N Channel, 40V, 36A, Soic-8; Channel Type Vishay 69W7194
MOSFET, N CHANNEL, 40V, 36A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 36A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4154DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4154DY-T1-GE3
Single FETs, MOSFETs SI4154DY-T1-GE3
MOSFET N-CH 40V 36A 8SO

MOSFET N-CH 40V 36A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs SO-8

MOSFET 40V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4154DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4154DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4154DY-T1-GE3
MOSFET N-CH 40V 36A 8SO

MOSFET N-CH 40V 36A 8SO

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1807965 SI4154DY-T1-GE3DKR-ND 321659-SI4154DY-T1-GE3 278-SI4154DY-T1-GE3 15R4968 SI4154DY-T1-GE3 SI4154DY-T1-GE3 SI4154DY-T1-GE3
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4154DY-T1-GE3 SMD 40V 36A SOIC MOSFET Transistor Mosfet, N Channel, 40V, 36A, Soic-8, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOIC "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 3500 to 7800 milliwatts 7800 milliwatts 3500 milliwatts
Unlock Full Specs
to access all available technical data