Vishay Intertechnology, Inc. 30V 15.2A SOIC MOSFET Transistor SI4151DY-T1-GE3

Description
Trans MOSFET P-CH 30V 15.2A 8-Pin SOIC N T/R Product overview: SI4151DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4151DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 30V 15.2A 8-Pin SOIC N T/R Product overview: SI4151DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4151DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15.2A SOIC MOSFET Transistor
278-SI4151DY-T1-GE3
30V 15.2A SOIC MOSFET Transistor 278-SI4151DY-T1-GE3
Trans MOSFET P-CH 30V 15.2A 8-Pin SOIC N T/R Product overview: SI4151DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4151DY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 15.2A 8-Pin SOIC N T/R Product overview: SI4151DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4151DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SI4151DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4151DY-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI4151DY-T1-GE3CT-ND
P-Channel 30V 15.2A (Ta), 20.5A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 15.2A (Ta), 20.5A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4151DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4151DY-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI4151DY-T1-GE3DKR-ND
P-Channel 30V 15.2A (Ta), 20.5A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 15.2A (Ta), 20.5A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4151DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4151DY-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI4151DY-T1-GE3TR-ND
P-Channel 30V 15.2A (Ta), 20.5A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 15.2A (Ta), 20.5A (Tc) 3.1W (Ta), 5.6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 2520244P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2520244P
MOSFETs 2520244P
P-Channel 30-V (D-S) MOSFET

P-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2520243 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2520243
MOSFETs 2520243
P-Channel 30-V (D-S) MOSFET

P-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2520244 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2520244
MOSFETs 2520244
P-Channel 30-V (D-S) MOSFET

P-Channel 30-V (D-S) MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1349295-SI4151DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1349295-SI4151DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1349295-SI4151DY-T1-GE3
Win Source Part Number: 1349295-SI4151DY-T1- GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Power Dissipation (Max): 3.1W (Ta) , 5.6W (Tc) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 15.2A (Ta) , 20.5A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3250 pF @ 15 V

Win Source Part Number: 1349295-SI4151DY-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 3.1W (Ta) , 5.6W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 15.2A (Ta) , 20.5A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3250 pF @ 15 V

Buy Now Datasheet
Mosfet, P-Ch, 30V, 20.5A, Soic-8 Rohs Compliant Vishay - 30AK7446 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 20.5A, Soic-8 Rohs Compliant Vishay
30AK7446
Mosfet, P-Ch, 30V, 20.5A, Soic-8 Rohs Compliant Vishay 30AK7446
MOSFET, P-CH, 30V, 20.5A, SOIC-8 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 20.5A, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4151DY-T1-GE3 742-SI4151DY-T1-GE3CT-ND 2520244P 1349295-SI4151DY-T1-GE3 30AK7446
Product Name 30V 15.2A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, P-Ch, 30V, 20.5A, Soic-8 Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Transconductance 0.0370 kS
Unlock Full Specs
to access all available technical data