Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4143DY-T1-GE3

Description
P-Channel 30V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4143DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4143DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4143DY-T1-GE3CT-ND
P-Channel 30V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4143DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4143DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4143DY-T1-GE3TR-ND
P-Channel 30V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4143DY-T1-GE3 - 933463-SI4143DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4143DY-T1-GE3
933463-SI4143DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4143DY-T1-GE3 933463-SI4143DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933463-SI4143DY-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TA) Features: P-Channel 30 V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4143 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4143DY-T1-GE3CT, SI4143DY-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 933463-SI4143DY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: P-Channel 30 V 25.3A (Tc) 6W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4143
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4143DY-T1-GE3CT, SI4143DY-T1-GE3TR

Buy Now Datasheet
Singapore, Singapore
30V 25.3A 6W MOSFET Transistor
278-SI4143DY-T1-GE3
30V 25.3A 6W MOSFET Transistor 278-SI4143DY-T1-GE3
30V 25.3A SO MOSFET, 6.2mR Rds On, 6W PD Product overview: SI4143DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25.3A, 6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25.3A, 6W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4143DY-T1-GE3 can be used for catalog matching and distributor lookup.

30V 25.3A SO MOSFET, 6.2mR Rds On, 6W PD Product overview: SI4143DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25.3A, 6W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25.3A, 6W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4143DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 25.3A, 150Deg C, 6W Rohs Compliant Vishay - 75AH9202 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 25.3A, 150Deg C, 6W Rohs Compliant Vishay
75AH9202
Mosfet, P-Ch, 30V, 25.3A, 150Deg C, 6W Rohs Compliant Vishay 75AH9202
MOSFET, P-CH, 30V, 25.3A, 150DEG C, 6W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 25.3A, 150DEG C, 6W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4143DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4143DY-T1-GE3
Single FETs, MOSFETs SI4143DY-T1-GE3
MOSFET P-CHANNEL 30V 25.3A 8SO

MOSFET P-CHANNEL 30V 25.3A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 25V Vgs SO-8

MOSFET -30V Vds 25V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4143DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4143DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4143DY-T1-GE3
MOSFET P-CHANNEL 30V 25.3A 8SO

MOSFET P-CHANNEL 30V 25.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4143DY-T1-GE3CT-ND 933463-SI4143DY-T1-GE3 278-SI4143DY-T1-GE3 75AH9202 SI4143DY-T1-GE3 SI4143DY-T1-GE3 SI4143DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4143DY-T1-GE3 30V 25.3A 6W MOSFET Transistor Mosfet, P-Ch, 30V, 25.3A, 150Deg C, 6W Rohs Compliant Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC TO-3 8-SOIC (0.154", 3.90mm Width) 6630 pF @ 15 V
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
PD 6000 milliwatts 6000 milliwatts
Unlock Full Specs
to access all available technical data