Vishay Precision Group N-Channel 20V 46A SOIC MOSFET Transistor SI4136DY-T1-GE3

Description
N-Channel JFET, 20V, 46A ID, 1.95mR Rds(on), SOIC Product overview: SI4136DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 46A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 46A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4136DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 20V, 46A ID, 1.95mR Rds(on), SOIC Product overview: SI4136DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 46A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 46A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4136DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 46A SOIC MOSFET Transistor
278-SI4136DY-T1-GE3
N-Channel 20V 46A SOIC MOSFET Transistor 278-SI4136DY-T1-GE3
N-Channel JFET, 20V, 46A ID, 1.95mR Rds(on), SOIC Product overview: SI4136DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 46A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 46A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4136DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 46A ID, 1.95mR Rds(on), SOIC Product overview: SI4136DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 46A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 46A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4136DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4136DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4136DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4136DY-T1-GE3TR-ND
N-Channel 20V 46A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 20V 46A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4136DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4136DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4136DY-T1-GE3DKR-ND
N-Channel 20V 46A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 20V 46A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4136DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4136DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4136DY-T1-GE3CT-ND
N-Channel 20V 46A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

N-Channel 20V 46A (Tc) 3.5W (Ta), 7.8W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4136DY-T1-GE3 - 064473-SI4136DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4136DY-T1-GE3
064473-SI4136DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4136DY-T1-GE3 064473-SI4136DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064473-SI4136DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4560pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064473-SI4136DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4560pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20V 46A 7.8W 2mΩ@10V,15A 2.2V@250uA N Channel SOIC-8_150mil MOSFETs ROHS - 17930-SI4136DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
20V 46A 7.8W 2mΩ@10V,15A 2.2V@250uA N Channel SOIC-8_150mil MOSFETs ROHS
17930-SI4136DY-T1-GE3
20V 46A 7.8W 2mΩ@10V,15A 2.2V@250uA N Channel SOIC-8_150mil MOSFETs ROHS 17930-SI4136DY-T1-GE3
20V 46A 7.8W 2mΩ@10V,15A 2.2V@250uA N Channel SOIC-8_150mil MOSFETs ROHS

20V 46A 7.8W 2mΩ@10V,15A 2.2V@250uA N Channel SOIC-8_150mil MOSFETs ROHS

Supplier's Site
Mosfet, N Channel, 20V, 0.00155Ohm, 46A, Soic-8; Transistor Polarity Vishay - 85W3204 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 0.00155Ohm, 46A, Soic-8; Transistor Polarity Vishay
85W3204
Mosfet, N Channel, 20V, 0.00155Ohm, 46A, Soic-8; Transistor Polarity Vishay 85W3204
MOSFET, N CHANNEL, 20V, 0.00155OHM, 46A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:46A; On Resistance Rds(on):0.00155ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 0.00155OHM, 46A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:46A; On Resistance Rds(on):0.00155ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 46 A, 20 V, 0.00155 Ohm, 10 V, 1 V Rohs Compliant Vishay - 97W2645 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 46 A, 20 V, 0.00155 Ohm, 10 V, 1 V Rohs Compliant Vishay
97W2645
Mosfet Transistor, N Channel, 46 A, 20 V, 0.00155 Ohm, 10 V, 1 V Rohs Compliant Vishay 97W2645
MOSFET Transistor, N Channel, 46 A, 20 V, 0.00155 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 46 A, 20 V, 0.00155 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4136DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4136DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4136DY-T1-GE3
MOSFET N-CH 20V 46A 8SO

MOSFET N-CH 20V 46A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4136DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4136DY-T1-GE3
Single FETs, MOSFETs SI4136DY-T1-GE3
MOSFET N-CH 20V 46A 8SO

MOSFET N-CH 20V 46A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs SO-8

MOSFET 20V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4136DY-T1-GE3 SI4136DY-T1-GE3TR-ND 064473-SI4136DY-T1-GE3 17930-SI4136DY-T1-GE3 85W3204 97W2645 SI4136DY-T1-GE3 SI4136DY-T1-GE3 SI4136DY-T1-GE3
Product Name N-Channel 20V 46A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4136DY-T1-GE3 20V 46A 7.8W 2mΩ@10V,15A 2.2V@250uA N Channel SOIC-8_150mil MOSFETs ROHS Mosfet, N Channel, 20V, 0.00155Ohm, 46A, Soic-8; Transistor Polarity Vishay Mosfet Transistor, N Channel, 46 A, 20 V, 0.00155 Ohm, 10 V, 1 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 7800 milliwatts 3500 to 7800 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data