Vishay Intertechnology, Inc. Single FETs, MOSFETs SI4128DY-T1-E3

Description
N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI4128DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4128DY-T1-E3TR-ND
Single FETs, MOSFETs 742-SI4128DY-T1-E3TR-ND
N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4128DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4128DY-T1-E3CT-ND
Single FETs, MOSFETs 742-SI4128DY-T1-E3CT-ND
N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI4128DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI4128DY-T1-E3DKR-ND
Single FETs, MOSFETs 742-SI4128DY-T1-E3DKR-ND
N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 10.9A (Ta) 2.4W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4128DY-T1-E3 - 064468-SI4128DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4128DY-T1-E3
064468-SI4128DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4128DY-T1-E3 064468-SI4128DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 064468-SI4128DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.9A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 435pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064468-SI4128DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.9A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 435pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 30V 10.9A MOSFET Transistor
2088-SI4128DY-T1-E3
SMD 30V 10.9A MOSFET Transistor 2088-SI4128DY-T1-E3
N-CH MOSFET 30V 10.9A 24mR SO Surface Mount Product overview: SI4128DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 10.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4128DY-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 10.9A 24mR SO Surface Mount Product overview: SI4128DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 10.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4128DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4128DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4128DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4128DY-T1-E3
MOSFET N-CH 30V 10.9A 8SO

MOSFET N-CH 30V 10.9A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SO-8

MOSFET 30V Vds 20V Vgs SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI4128DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4128DY-T1-E3
Single FETs, MOSFETs SI4128DY-T1-E3
MOSFET N-CH 30V 10.9A 8SO

MOSFET N-CH 30V 10.9A 8SO

Supplier's Site Datasheet
N-Channel 30-V (D-S) Mosfet Vishay - 15R4963 - Newark, An Avnet Company
Chicago, IL, United States
N-Channel 30-V (D-S) Mosfet Vishay
15R4963
N-Channel 30-V (D-S) Mosfet Vishay 15R4963
N-CHANNEL 30-V (D-S) MOSFET

N-CHANNEL 30-V (D-S) MOSFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI4128DY-T1-E3TR-ND 064468-SI4128DY-T1-E3 2088-SI4128DY-T1-E3 SI4128DY-T1-E3 SI4128DY-T1-E3 SI4128DY-T1-E3 15R4963
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4128DY-T1-E3 SMD 30V 10.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs N-Channel 30-V (D-S) Mosfet Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
V(BR)DSS 30 volts 30 volts
PD 2400 to 5000 milliwatts 5000 milliwatts 2400 milliwatts
Unlock Full Specs
to access all available technical data