Vishay Precision Group Single FETs, MOSFETs SI4124DY-T1-GE3

Description
N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4124DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4124DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4124DY-T1-GE3DKR-ND
N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4124DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4124DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4124DY-T1-GE3TR-ND
N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4124DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4124DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4124DY-T1-GE3CT-ND
N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 40V 20.5A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 8123195 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123195
MOSFETs 8123195
Trans MOSFET N-CH 40V 13.6A

Trans MOSFET N-CH 40V 13.6A

Supplier's Site
MOSFETs - 8123195P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123195P
MOSFETs 8123195P
Trans MOSFET N-CH 40V 13.6A

Trans MOSFET N-CH 40V 13.6A

Supplier's Site
MOSFETs - 1657274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657274
MOSFETs 1657274
Trans MOSFET N-CH 40V 13.6A

Trans MOSFET N-CH 40V 13.6A

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4124DY-T1-GE3 - 028449-SI4124DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4124DY-T1-GE3
028449-SI4124DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4124DY-T1-GE3 028449-SI4124DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028449-SI4124DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 20.5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 3540pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028449-SI4124DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 20.5A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 77nC @ 10V
Max Input Capacitance: 3540pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 40V 13.6A SOIC MOSFET Transistor
278-SI4124DY-T1-GE3
SMD 40V 13.6A SOIC MOSFET Transistor 278-SI4124DY-T1-GE3
N-CH JFET 40V 13.6A 7.5mR SOIC Surface Mount Product overview: SI4124DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 13.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 13.6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4124DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 40V 13.6A 7.5mR SOIC Surface Mount Product overview: SI4124DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 13.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 13.6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4124DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs SO-8

MOSFET 40V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4124DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4124DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4124DY-T1-GE3
MOSFET N-CH 40V 20.5A 8SO

MOSFET N-CH 40V 20.5A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4124DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4124DY-T1-GE3
Single FETs, MOSFETs SI4124DY-T1-GE3
MOSFET N-CH 40V 20.5A 8SO

MOSFET N-CH 40V 20.5A 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4124DY-T1-GE3DKR-ND 8123195 8123195P 028449-SI4124DY-T1-GE3 278-SI4124DY-T1-GE3 SI4124DY-T1-GE3 SI4124DY-T1-GE3 SI4124DY-T1-GE3
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4124DY-T1-GE3 SMD 40V 13.6A SOIC MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Soic SOIC SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data