Vishay Precision Group 40V 27.2A SOIC MOSFET Transistor SI4122DY-T1-GE3

Description
N-CH JFET 40V 27.2A 4.5mR SOIC N Product overview: SI4122DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4122DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-CH JFET 40V 27.2A 4.5mR SOIC N Product overview: SI4122DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4122DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI4122DY-T1-GE3 is an N-Channel MOSFET designed for RF applications, featuring a maximum drain-source voltage of 40 V and a continuous drain current rating of 27.2 A at 25 °C. It has a low on-state resistance of 4.5 mΩ at a gate-source voltage of 10 V, making it suitable for efficient power management in DC/DC conversion applications. The device is packaged in an SO-8 format and is compliant with lead-free and halogen-free standards. It operates over a wide temperature range from -55 °C to +150 °C, ensuring reliability in various environments. The maximum gate charge is 95 nC at 10 V, and it has a maximum gate-source voltage rating of ±25 V. This MOSFET is a common choice in the market, with a balanced supply and demand status, making it a viable option for engineers looking for a reliable component in their designs.

Datasheet Summary
Powered by GS/AI

The SI4122DY-T1-GE3 is an N-Channel MOSFET designed for RF applications, featuring a maximum drain-source voltage of 40 V and a continuous drain current rating of 27.2 A at 25 °C. It has a low on-state resistance of 4.5 mΩ at a gate-source voltage of 10 V, making it suitable for efficient power management in DC/DC conversion applications. The device is packaged in an SO-8 format and is compliant with lead-free and halogen-free standards. It operates over a wide temperature range from -55 °C to +150 °C, ensuring reliability in various environments. The maximum gate charge is 95 nC at 10 V, and it has a maximum gate-source voltage rating of ±25 V. This MOSFET is a common choice in the market, with a balanced supply and demand status, making it a viable option for engineers looking for a reliable component in their designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 27.2A SOIC MOSFET Transistor
278-SI4122DY-T1-GE3
40V 27.2A SOIC MOSFET Transistor 278-SI4122DY-T1-GE3
N-CH JFET 40V 27.2A 4.5mR SOIC N Product overview: SI4122DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4122DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 40V 27.2A 4.5mR SOIC N Product overview: SI4122DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4122DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4122DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4122DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4122DY-T1-GE3CT-ND
N-Channel 40V 27.2A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 27.2A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4122DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4122DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4122DY-T1-GE3TR-ND
N-Channel 40V 27.2A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 27.2A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4122DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4122DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4122DY-T1-GE3DKR-ND
N-Channel 40V 27.2A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 27.2A (Tc) 3W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4122DY-T1-GE3 - 1095898-SI4122DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4122DY-T1-GE3
1095898-SI4122DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4122DY-T1-GE3 1095898-SI4122DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095898-SI4122DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 6W (Tc) Family Name: Si4122DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 27.2A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 4200pF @ 20V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): FDS8840NZ; TPC8046-H(TE12L,Q); TPC8046-H,LQ(CM; IRF7842TR; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095898-SI4122DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 6W (Tc)
Family Name: Si4122DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 27.2A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 4200pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): FDS8840NZ; TPC8046-H(TE12L,Q); TPC8046-H,LQ(CM; IRF7842TR;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI4122DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4122DY-T1-GE3
Single FETs, MOSFETs SI4122DY-T1-GE3
MOSFET N-CH 40V 27.2A 8SO

MOSFET N-CH 40V 27.2A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 25V Vgs SO-8

MOSFET 40V Vds 25V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4122DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4122DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4122DY-T1-GE3
MOSFET N-CH 40V 27.2A 8SO

MOSFET N-CH 40V 27.2A 8SO

Supplier's Site
Mosfet, N-Ch, 40V, 27.2A, Soic Rohs Compliant Vishay - 57AJ0437 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 27.2A, Soic Rohs Compliant Vishay
57AJ0437
Mosfet, N-Ch, 40V, 27.2A, Soic Rohs Compliant Vishay 57AJ0437
MOSFET, N-CH, 40V, 27.2A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 27.2A, SOIC ROHS COMPLIANT: YES

Supplier's Site
N Channel Mosfet, 40V, 27.2A, Soic, Full Reel; Channel Type Vishay - 16P3726 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 27.2A, Soic, Full Reel; Channel Type Vishay
16P3726
N Channel Mosfet, 40V, 27.2A, Soic, Full Reel; Channel Type Vishay 16P3726
N CHANNEL MOSFET, 40V, 27.2A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:27.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:25V; Power Dissipation:3W RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 27.2A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:27.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:25V; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4122DY-T1-GE3 SI4122DY-T1-GE3CT-ND 1095898-SI4122DY-T1-GE3 SI4122DY-T1-GE3 SI4122DY-T1-GE3 SI4122DY-T1-GE3 57AJ0437 16P3726
Product Name 40V 27.2A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4122DY-T1-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 27.2A, Soic Rohs Compliant Vishay N Channel Mosfet, 40V, 27.2A, Soic, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 3000 milliwatts 3000 to 6000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers