Vishay Precision Group SMD 25V 12.7A SOIC MOSFET Transistor SI4116DY-T1-GE3

Description
N-CH MOSFET 25V 12.7A 8.6mR SOIC Surface Mount Product overview: SI4116DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 12.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 12.7A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4116DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 25V 12.7A 8.6mR SOIC Surface Mount Product overview: SI4116DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 12.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 12.7A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4116DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 12.7A SOIC MOSFET Transistor
2088-SI4116DY-T1-GE3
SMD 25V 12.7A SOIC MOSFET Transistor 2088-SI4116DY-T1-GE3
N-CH MOSFET 25V 12.7A 8.6mR SOIC Surface Mount Product overview: SI4116DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 12.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 12.7A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4116DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 25V 12.7A 8.6mR SOIC Surface Mount Product overview: SI4116DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 12.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 12.7A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4116DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7103317 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103317
MOSFETs 7103317
MOSFET N-Channel 25V 12.7A SOIC8

MOSFET N-Channel 25V 12.7A SOIC8

Supplier's Site
MOSFETs - 7103317P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103317P
MOSFETs 7103317P
MOSFET N-Channel 25V 12.7A SOIC8

MOSFET N-Channel 25V 12.7A SOIC8

Supplier's Site
MOSFETs - 9190272 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190272
MOSFETs 9190272
MOSFET N-Channel 25V 12.7A SOIC8

MOSFET N-Channel 25V 12.7A SOIC8

Supplier's Site
Single FETs, MOSFETs - SI4116DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4116DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4116DY-T1-GE3CT-ND
N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4116DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4116DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4116DY-T1-GE3TR-ND
N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4116DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4116DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4116DY-T1-GE3DKR-ND
N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4116DY-T1-GE3 - 028448-SI4116DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4116DY-T1-GE3
028448-SI4116DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4116DY-T1-GE3 028448-SI4116DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028448-SI4116DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Family Name: Si4116DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1925pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.6 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): BSO083N03MS G; CSD16409Q3; CSD16411Q3; PHN1011; Introduction Date: December 24, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028448-SI4116DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Family Name: Si4116DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1925pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.6 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): BSO083N03MS G; CSD16409Q3; CSD16411Q3; PHN1011;
Introduction Date: December 24, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4116DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4116DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4116DY-T1-GE3
MOSFET N-CH 25V 18A 8SO

MOSFET N-CH 25V 18A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4116DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4116DY-T1-GE3
Single FETs, MOSFETs SI4116DY-T1-GE3
MOSFET N-CH 25V 18A 8SO

MOSFET N-CH 25V 18A 8SO

Supplier's Site Datasheet
N Channel Mosfet, 25V, 18A, Soic; Channel Type Vishay - 16P3725 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 18A, Soic; Channel Type Vishay
16P3725
N Channel Mosfet, 25V, 18A, Soic; Channel Type Vishay 16P3725
N CHANNEL MOSFET, 25V, 18A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 18A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V Vds 12V Vgs SO-8

MOSFET 25V Vds 12V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI4116DY-T1-GE3 7103317 7103317P SI4116DY-T1-GE3CT-ND 028448-SI4116DY-T1-GE3 SI4116DY-T1-GE3 SI4116DY-T1-GE3 16P3725 SI4116DY-T1-GE3
Product Name SMD 25V 12.7A SOIC MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4116DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 25V, 18A, Soic; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 5000 milliwatts 2500 to 5000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF540ZS - 1149798-AUIRF540ZS - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers