Manufacturer: Vishay
Win Source Part Number: 064463-SI4116DY-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1925pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.6 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
N-CH JFET 25V 12.7A 8.6mR SOIC N Product overview: SI4116DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 12.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 12.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4116DY-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
N-Channel 25V 18A (Tc) 2.5W (Ta), 5W (Tc) Surface Mount 8-SOIC
MOSFET N-CH 25V 18A 8SO
MOSFET N-CH 25V 18A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 064463-SI4116DY-T1-E3 | 278-SI4116DY-T1-E3 | SI4116DY-T1-E3TR-ND | SI4116DY-T1-E3 | SI4116DY-T1-E3 | SI4116DY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4116DY-T1-E3 | 25V 12.7A SOIC MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 2500 to 5000 milliwatts | 5000 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |