Vishay Precision Group Single FETs, MOSFETs SI4114DY-T1-GE3

Description
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4114DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4114DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4114DY-T1-GE3DKR-ND
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4114DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4114DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4114DY-T1-GE3TR-ND
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4114DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4114DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4114DY-T1-GE3CT-ND
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4114DY-T1-GE3 - 1095896-SI4114DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4114DY-T1-GE3
1095896-SI4114DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4114DY-T1-GE3 1095896-SI4114DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095896-SI4114DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3700pF @ 10V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095896-SI4114DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 3700pF @ 10V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 15.2A SOIC MOSFET Transistor
278-SI4114DY-T1-GE3
20V 15.2A SOIC MOSFET Transistor 278-SI4114DY-T1-GE3
N-CH JFET 20V 15.2A 6mR SOIC N Product overview: SI4114DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4114DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 20V 15.2A 6mR SOIC N Product overview: SI4114DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4114DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 20V, 20A, Soic-8; Channel Type Vishay - 18X0008 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 20A, Soic-8; Channel Type Vishay
18X0008
Mosfet, N Channel, 20V, 20A, Soic-8; Channel Type Vishay 18X0008
MOSFET, N CHANNEL, 20V, 20A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 20A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 20A, Soic, Full Reel; Channel Type Vishay - 16P3724 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 20A, Soic, Full Reel; Channel Type Vishay
16P3724
N Channel Mosfet, 20V, 20A, Soic, Full Reel; Channel Type Vishay 16P3724
N CHANNEL MOSFET, 20V, 20A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:16V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 20A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:16V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4114DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4114DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4114DY-T1-GE3
MOSFET N-CH 20V 20A 8SO

MOSFET N-CH 20V 20A 8SO

Supplier's Site
SO-8 MOSFETs ROHS - 17930-SI4114DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
SO-8 MOSFETs ROHS
17930-SI4114DY-T1-GE3
SO-8 MOSFETs ROHS 17930-SI4114DY-T1-GE3
SO-8 MOSFETs ROHS

SO-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 16V Vgs SO-8

MOSFET 20V Vds 16V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4114DY-T1-GE3DKR-ND 1095896-SI4114DY-T1-GE3 278-SI4114DY-T1-GE3 18X0008 SI4114DY-T1-GE3 17930-SI4114DY-T1-GE3 SI4114DY-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4114DY-T1-GE3 20V 15.2A SOIC MOSFET Transistor Mosfet, N Channel, 20V, 20A, Soic-8; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs SO-8 MOSFETs ROHS MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 Surface Mount
V(BR)DSS 20 volts
PD 2500 to 5700 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data