Manufacturer: Vishay
Win Source Part Number: 042596-SI4114DY-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5.7W (Tc)
Family Name: Si4114DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 3700pF @ 10V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IRF7456TRPbF-1; IRF7456; RJK0202DSP-00-J0; UPA1723G-E2;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
20V 15.2A N-CH MOSFET 6mR SOIC Surface Mount Product overview: SI4114DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 15.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 15.2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4114DY-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC
N-Channel 20V 20A (Tc) 2.5W (Ta), 5.7W (Tc) Surface Mount 8-SOIC
MOSFET N-CH 20V 20A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 042596-SI4114DY-T1-E3 | 278-SI4114DY-T1-E3 | SI4114DY-T1-E3TR-ND | SI4114DY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4114DY-T1-E3 | SMD 20V 15.2A SOIC MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 2500 to 5700 milliwatts | 5700 milliwatts |