Vishay Intertechnology, Inc. 75V 20.5A 7.8W MOSFET Transistor SI4108DY-T1-GE3

Description
MOSFET 75V 20.5A 7.8W 9.8mohm @ 10V Product overview: SI4108DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 20.5A, 7.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 20.5A, 7.8W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4108DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 75V 20.5A 7.8W 9.8mohm @ 10V Product overview: SI4108DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 20.5A, 7.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 20.5A, 7.8W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4108DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 20.5A 7.8W MOSFET Transistor
278-SI4108DY-T1-GE3
75V 20.5A 7.8W MOSFET Transistor 278-SI4108DY-T1-GE3
MOSFET 75V 20.5A 7.8W 9.8mohm @ 10V Product overview: SI4108DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 20.5A, 7.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 20.5A, 7.8W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4108DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 75V 20.5A 7.8W 9.8mohm @ 10V Product overview: SI4108DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 20.5A, 7.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 20.5A, 7.8W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4108DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4108DY-T1-GE3 - 091326-SI4108DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4108DY-T1-GE3
091326-SI4108DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4108DY-T1-GE3 091326-SI4108DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 091326-SI4108DY-T1-G E3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 7.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 20.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2100pF @ 38V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.8 mOhm @ 13.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 091326-SI4108DY-T1-GE3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 7.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 20.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2100pF @ 38V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.8 mOhm @ 13.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI4108DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4108DY-T1-GE3
Single FETs, MOSFETs SI4108DY-T1-GE3
MOSFET N-CH 75V 20.5A 8-SOIC

MOSFET N-CH 75V 20.5A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4108DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4108DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4108DY-T1-GE3
MOSFET N-CH 75V 20.5A 8-SOIC

MOSFET N-CH 75V 20.5A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4108DY-T1-GE3 091326-SI4108DY-T1-GE3 SI4108DY-T1-GE3 SI4108DY-T1-GE3
Product Name 75V 20.5A 7.8W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4108DY-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 7800 milliwatts 3600 to 7800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 75 volts 75 volts
Unlock Full Specs
to access all available technical data