Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4104DY-T1-E3 SI4104DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 211633-SI4104DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 446pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211633-SI4104DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 446pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4104DY-T1-E3 - 211633-SI4104DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4104DY-T1-E3
211633-SI4104DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4104DY-T1-E3 211633-SI4104DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 211633-SI4104DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 446pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211633-SI4104DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 446pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 4.6A SOIC MOSFET Transistor
278-SI4104DY-T1-E3
100V 4.6A SOIC MOSFET Transistor 278-SI4104DY-T1-E3
MOSFET N-CH 100V 4.6A 8-SOIC Product overview: SI4104DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4104DY-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.6A 8-SOIC Product overview: SI4104DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4104DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4104DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4104DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4104DY-T1-E3
MOSFET N-CH 100V 4.6A 8SO

MOSFET N-CH 100V 4.6A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 211633-SI4104DY-T1-E3 278-SI4104DY-T1-E3 SI4104DY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4104DY-T1-E3 100V 4.6A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 2500 to 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804L - 110039-AUIRF2804L - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
6 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details