P-Channel 30 V (D-S) MOSFET in an SO-8 package for battery-operated, mobile, and wearable devices, with a maximum continuous drain current of -16 A at 25 °C and -11.3 A at 70 °C, and a drain-source on-state resistance of 0.0079 Ω at -10 V gate-source voltage and 0.0108 Ω at -4.5 V gate-source voltage. The device has a junction-to-ambient thermal resistance of up to 50 °C/W under steady-state conditions when mounted on a 1" x 1" FR4 board, and operates within a junction and storage temperature range of -55 °C to +150 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | Si4103DY-T1-GE3 |
| Product Name | MOSFET |