Vishay Intertechnology, Inc. FETs - Single - SI4101DY-T1-GE3 SI4101DY-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 804744-SI4101DY-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 6W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6mOhm at 15A, 10V Gate Charge (Qg) (Maximum) at Vgs: 203nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 8190pF at 15V Current - Continuous Drain (Id) at 25°C: 25.7A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 804744-SI4101DY-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 6W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6mOhm at 15A, 10V Gate Charge (Qg) (Maximum) at Vgs: 203nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 8190pF at 15V Current - Continuous Drain (Id) at 25°C: 25.7A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SI4101DY-T1-GE3 - 804744-SI4101DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI4101DY-T1-GE3
804744-SI4101DY-T1-GE3
FETs - Single - SI4101DY-T1-GE3 804744-SI4101DY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 804744-SI4101DY-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 6W (Tc) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6mOhm at 15A, 10V Gate Charge (Qg) (Maximum) at Vgs: 203nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 8190pF at 15V Current - Continuous Drain (Id) at 25°C: 25.7A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 804744-SI4101DY-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 6W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6mOhm at 15A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 203nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 8190pF at 15V
Current - Continuous Drain (Id) at 25°C: 25.7A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
30V 25.7A SOIC MOSFET Transistor
278-SI4101DY-T1-GE3
30V 25.7A SOIC MOSFET Transistor 278-SI4101DY-T1-GE3
Trans MOSFET P-CH 30V 25.7A 8-Pin SOIC N T/R Product overview: SI4101DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4101DY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 25.7A 8-Pin SOIC N T/R Product overview: SI4101DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25.7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4101DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4101DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4101DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4101DY-T1-GE3TR-ND
P-Channel 30V 25.7A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 25.7A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4101DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4101DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4101DY-T1-GE3DKR-ND
P-Channel 30V 25.7A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 25.7A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4101DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4101DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4101DY-T1-GE3CT-ND
P-Channel 30V 25.7A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 30V 25.7A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 2567360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567360
MOSFETs 2567360
P-Ch MOSFET SO-8 30V 60mohm @ 10V

P-Ch MOSFET SO-8 30V 60mohm @ 10V

Supplier's Site
MOSFETs - 2567361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567361
MOSFETs 2567361
P-Ch MOSFET SO-8 30V 60mohm @ 10V

P-Ch MOSFET SO-8 30V 60mohm @ 10V

Supplier's Site
MOSFETs - 2567361P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567361P
MOSFETs 2567361P
P-Ch MOSFET SO-8 30V 60mohm @ 10V

P-Ch MOSFET SO-8 30V 60mohm @ 10V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4101DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4101DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4101DY-T1-GE3
MOSFET P-CH 30V 25.7A 8SO

MOSFET P-CH 30V 25.7A 8SO

Supplier's Site
Mosfet, P-Ch, 30V, 25.7A, Soic Rohs Compliant Vishay - 57AJ0436 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 25.7A, Soic Rohs Compliant Vishay
57AJ0436
Mosfet, P-Ch, 30V, 25.7A, Soic Rohs Compliant Vishay 57AJ0436
MOSFET, P-CH, 30V, 25.7A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 25.7A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs SO-8

MOSFET -30V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 804744-SI4101DY-T1-GE3 278-SI4101DY-T1-GE3 SI4101DY-T1-GE3TR-ND 2567360 SI4101DY-T1-GE3 57AJ0436 SI4101DY-T1-GE3
Product Name FETs - Single - SI4101DY-T1-GE3 30V 25.7A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 25.7A, Soic Rohs Compliant Vishay MOSFET
Polarity P-Channel P-Channel P-Channel
PD 6000 milliwatts 6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3 Tape and Reel "8-SOIC (0.154"", 3.90mm Width)" SO-8; SO-8 8-SOIC (0.154, 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data