Vishay Precision Group Single FETs, MOSFETs SI4100DY-T1-GE3

Description
N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4100DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4100DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4100DY-T1-GE3DKR-ND
N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4100DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4100DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4100DY-T1-GE3TR-ND
N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4100DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4100DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4100DY-T1-GE3CT-ND
N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 100V 6.8A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100V 4.4A SOIC MOSFET Transistor
278-SI4100DY-T1-GE3
100V 4.4A SOIC MOSFET Transistor 278-SI4100DY-T1-GE3
N-CH MOSFET 100V 4.4A 60mR SOIC N Product overview: SI4100DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4100DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 4.4A 60mR SOIC N Product overview: SI4100DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4100DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4100DY-T1-GE3 - 093914-SI4100DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4100DY-T1-GE3
093914-SI4100DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4100DY-T1-GE3 093914-SI4100DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 093914-SI4100DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 600pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 63 mOhm @ 4.4A, 10V Alternative Parts (Cross-Reference): SI4104DY-T1-GE3; MDS1903URH; FDS3612; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 093914-SI4100DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 600pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 63 mOhm @ 4.4A, 10V
Alternative Parts (Cross-Reference): SI4104DY-T1-GE3; MDS1903URH; FDS3612;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 100V, 6.8A, So8; Channel Type Vishay - 55R1914 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 6.8A, So8; Channel Type Vishay
55R1914
Mosfet, N Channel, 100V, 6.8A, So8; Channel Type Vishay 55R1914
MOSFET, N CHANNEL, 100V, 6.8A, SO8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 6.8A, SO8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4100DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4100DY-T1-GE3
Single FETs, MOSFETs SI4100DY-T1-GE3
MOSFET N-CH 100V 6.8A 8SO

MOSFET N-CH 100V 6.8A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4100DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4100DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4100DY-T1-GE3
MOSFET N-CH 100V 6.8A 8SO

MOSFET N-CH 100V 6.8A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs SO-8

MOSFET 100V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4100DY-T1-GE3DKR-ND 278-SI4100DY-T1-GE3 093914-SI4100DY-T1-GE3 55R1914 SI4100DY-T1-GE3 SI4100DY-T1-GE3 SI4100DY-T1-GE3
Product Name Single FETs, MOSFETs 100V 4.4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4100DY-T1-GE3 Mosfet, N Channel, 100V, 6.8A, So8; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width) 20 nC @ 10 V
PD 2700 milliwatts 2500 to 6000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers